EN
  • EN
  • DE

P2020NSN2KFC

Part No P2020NSN2KFC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU QorIQ P2010 RISC 32bit 45nm 1GHz 689-Pin TEBGA II Tray | IC MPU Q OR IQ 1.2GHZ 689TEBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P2020
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 755482-P2020NSN2KFC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P2020
Introduction Date February 24, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian P2020NSN2KFC CAD Model

Description

The P2020NSN2KFC is a high-performance, power-efficient processor from NXP's renowned product lineup. Designed to cater to the needs of networking, industrial, and telecommunications sectors, this processor is built on Power Architecture® technology, ensuring robust performance for a variety of applications.

Key Features

  • Core: The P2020 features a dual-core configuration, with each core running at a speed of up to 1.2 GHz. This ensures efficient multitasking and handling of demanding applications.
  • Technology: Built on a 45nm technology, the P2020NSN2KFC strikes an optimal balance between performance and power consumption.
  • Cache: It comes with integrated L1 and L2 caches, with 32 KB instruction and data caches for each core and a shared 512 KB L2 cache, enhancing the data processing efficiency.
  • Memory Support: The processor supports DDR2 and DDR3 memory types, providing flexibility in choosing memory solutions according to performance needs and cost considerations.
  • Connectivity: With an array of high-speed interfaces, including dual Gigabit Ethernet, PCI Express, USB 2.0, and Serial RapidIO®, the P2020NSN2KFC facilitates versatile connectivity options.
  • Security: The processor incorporates advanced security features such as secure boot, encryption, and tamper detection, making it suitable for applications where data security is paramount.

Applications

The versatile nature of the P2020NSN2KFC processor allows for its deployment in a broad range of applications. It excels in network routers and switches, industrial control systems, aerospace and defense technology, as well as in embedded computing for automotive applications.

Environmental and Certification

NXP's commitment to environmental sustainability is evident in the P2020NSN2KFC's compliance with RoHS and Pb-free manufacturing standards. Additionally, the processor meets or exceeds the industrial temperature range requirements, ensuring reliability in extreme conditions.

Conclusion

With its potent combination of performance, connectivity, and security, the P2020NSN2KFC from NXP stands out as a powerful solution for complex and demanding computing tasks. Its adaptability to various memory and peripheral interfaces, coupled with its robust environmental specifications, make it an ideal choice for designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess