EN
  • EN
  • DE

DSPIC33EV256GM006-E/PT

Part No DSPIC33EV256GM006-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EV256GM006
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351612-DSPIC33EV256GM006-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM006-E/PT CAD Model

Description

Microchip Technology's DSPIC33EV256GM006-E/PT

Introducing the DSPIC33EV256GM006-E/PT, a remarkable 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the perfect blend of the powerful capabilities of a DSP with the versatile features of a microcontroller (MCU). This product is tailored for those looking to push the boundaries of performance in their embedded applications.

High-Performance Core

At the heart of the DSPIC33EV256GM006-E/PT is a high-speed DSP engine that provides 70 MIPS of performance at 3.3V, making it an ideal choice for computationally intensive applications. The core is designed to execute digital signal processing and control algorithms efficiently, allowing for real-time data processing and control tasks.

Robust Memory Architecture

The device comes equipped with 256KB of Flash memory and 16KB of RAM, ensuring ample space for complex code and data storage. The Flash memory technology also allows for easy firmware updates and data retention without power, which is crucial for long-term reliable operation.

Advanced Peripherals

With a wide range of integrated peripherals, this DSC enables a high level of system integration. It includes features such as:

  • Multiple PWM outputs for precise motor control and power conversion
  • 12-bit Analog-to-Digital Converters (ADCs) for accurate analog sensing
  • Serial communication interfaces including UART, SPI, and I2C for versatile connectivity options
  • Charge Time Measurement Unit (CTMU) for touch sensing capabilities

Robust Design and Connectivity

The DSPIC33EV256GM006-E/PT is packaged in a 64-pin TQFP (Thin Quad Flat Pack), which not only saves space but also provides a reliable connection for embedded systems. Its extended temperature range ensures operation in harsh environments, making it a resilient choice for industrial, automotive, and consumer applications.

Development Support

Microchip Technology provides extensive support for development with the DSPIC33EV256GM006-E/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE). This comprehensive suite of tools accelerates development and debugging, allowing designers to bring their products to market faster.

Whether you're designing advanced motor control systems, power supplies, or IoT devices, the DSPIC33EV256GM006-E/PT offers a powerful, efficient, and integrated solution to meet the demands of your next-generation embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess