EN
  • EN
  • DE

P1010NSE5HHB

Part No P1010NSE5HHB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number P1010NSE5HHB-ND, 935321957557, 568-14845
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888274-P1010NSE5HHB
Ultra Librarian 3D Model Ultra Librarian P1010NSE5HHB CAD Model

Description

The P1010NSE5HHB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of modern embedded and industrial applications. This integrated processor is part of NXP's QorIQ P1 series, which is renowned for its exceptional balance of processing power, energy efficiency, and cost-effectiveness.

Key Features

  • Core: The P1010NSE5HHB features a single e500 core that can run up to 800MHz, providing robust processing capabilities for a variety of tasks.
  • Power Architecture: Built on Power Architecture technology, it delivers high performance with low power consumption, making it ideal for energy-sensitive applications.
  • Connectivity: It offers a wide range of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, ensuring versatile connectivity for networking and peripheral integration.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of encryption and hashing algorithms to protect data and ensure secure transactions.
  • Memory Support: With support for DDR2 and DDR3 memory, the P1010NSE5HHB allows for flexible and high-capacity memory configurations, enhancing overall system performance.

Applications

The P1010NSE5HHB is well-suited for a wide range of applications, including but not limited to:

  • Industrial control and automation systems
  • Networking equipment such as gateways, routers, and switches
  • Energy management systems
  • Print and imaging devices
  • Embedded computing and IoT devices

Quality and Reliability

NXP's commitment to quality and reliability is evident in the P1010NSE5HHB processor. It is designed to operate in a broad range of temperatures and has undergone rigorous testing to ensure stability and longevity in demanding environments. With its advanced features and reliable performance, the P1010NSE5HHB is an excellent choice for designers looking to create sophisticated systems that require a compact footprint, low power consumption, and high levels of integration.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0209 $91.0209
2+ $88.1773 $176.3546
3+ $85.3326 $255.9978
4+ $82.4878 $329.9512
5+ $73.9547 $369.7735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess