EN
  • EN
  • DE

OF4269 (20V)

Part No OF4269 (20V)
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 262252-OF4269 (20V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OF4269 (20V) CAD Model

Description

NXP's OF4269 is a cutting-edge, high-performance semiconductor designed for a variety of applications that demand reliability, efficiency, and precision. This robust 20V device is part of NXP's extensive portfolio of electronic components that are renowned for their quality and endurance.

Key Features

  • Voltage Rating: The OF4269 operates at a voltage of 20V, making it suitable for a wide range of medium-power applications.
  • Power Management: This product is designed for optimal power management, ensuring efficient consumption and distribution of power within electronic systems.
  • High Reliability: NXP's commitment to quality means the OF4269 is built to last and withstand demanding operational conditions.
  • Compact Design: The device comes in a small package, allowing for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the OF4269 allows it to be used across various sectors, including consumer electronics, automotive, industrial, and communication systems. Its reliability and power efficiency make it an ideal choice for:

  • Power supply units
  • Battery management systems
  • Motor control circuits
  • Portable devices
  • LED lighting solutions

Technical Specifications

Parameter Value
Voltage Rating 20V
Package Compact, surface-mount
Quality and Reliability High

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

The NXP OF4269 (20V) is a testament to NXP's dedication to delivering high-quality, innovative products that push the boundaries of technology and provide solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess