The NXP NX3P1108UK is a high-performance, high-speed USB switch designed for signal switching applications in consumer, computing, and communication devices. This versatile switch is optimized for USB 2.0 signal switching, making it an ideal solution for a range of products that require fast and reliable USB connectivity.
Key Features
- USB 2.0 Compliance: The NX3P1108UK supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB devices.
- Low On-Resistance: With a low on-resistance of typically 4.5 ohms, this switch provides minimal signal distortion and power loss, delivering optimal signal integrity.
- Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal quality in applications where multiple signals are being switched simultaneously.
- ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing the durability and longevity of the switch.
- Compact Package: The NX3P1108UK comes in a small, leadless package, making it suitable for space-constrained applications.
Applications
The NX3P1108UK is designed for use in a variety of applications where USB signal routing is required. These include:
- Smartphones and Tablets
- Laptops and Desktop Computers
- USB Hubs and Docking Stations
- Consumer Electronics
- Portable Media Players
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.0V to 3.6V |
| On-Resistance |
4.5 ohms (typical) |
| Switch Configuration |
SPDT |
| Bandwidth |
720 MHz |
| ESD Protection |
±8 kV contact discharge |
Overall, the NXP NX3P1108UK provides designers with a robust and efficient solution for USB signal switching needs, ensuring reliable performance in a wide array of electronic devices.