EN
  • EN
  • DE

SMBJ5934BE3/TR13

Part No SMBJ5934BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5934
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280728-SMBJ5934BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5934BE3/TR13 CAD Model

Description

Microchip Technology SMBJ5934BE3/TR13 Zener Diode

The SMBJ5934BE3/TR13 from Microchip Technology is a high-quality Zener diode that offers a reliable solution for voltage regulation and protection in a wide range of electronic circuits. This Zener diode is designed to provide a precise voltage reference, making it an ideal component for power supply applications where stable and accurate voltage is crucial.

With its SMB (DO-214AA) package, the SMBJ5934BE3/TR13 ensures a compact footprint on the PCB, allowing for efficient use of board space in densely packed electronic designs. The device is surface-mountable, which facilitates easier assembly processes and integration into automated manufacturing lines, leading to reduced production costs and time.

The Zener voltage of the SMBJ5934BE3/TR13 is meticulously controlled during the manufacturing process to ensure consistent performance across the product batch. This level of quality control is essential for applications that require a stable Zener voltage for regulation or reference purposes.

Key features of the SMBJ5934BE3/TR13 include:

  • Nominal Zener voltage: This device offers a nominal Zener voltage, providing a stable reference for various applications.
  • High power dissipation: The diode is capable of handling significant power dissipation, making it suitable for high-power applications.
  • Surge current capability: It is designed to withstand surge currents, offering protection against voltage spikes and transients.
  • Low leakage current: The low leakage current characteristic of this Zener diode ensures minimal power loss when the device is in the off state, enhancing overall efficiency.
  • Wide operating temperature range: The SMBJ5934BE3/TR13 operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.

Whether used in power management, voltage regulation, or protection circuits, the SMBJ5934BE3/TR13 is a versatile component that provides performance and durability. Its robust construction and adherence to stringent quality standards make it a preferred choice for engineers and designers looking for a dependable Zener diode solution.

Microchip Technology's commitment to excellence is reflected in the SMBJ5934BE3/TR13, offering a combination of performance, efficiency, and reliability for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess