EN
  • EN
  • DE

NX3L4053HR,115

Part No NX3L4053HR,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT HXQFN16U
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 120mOhm
Single Supply Voltage (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Maximum) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Mounting Style SMD
Part Number Series NX3L4053
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810404-NX3L4053HR,115
Ultra Librarian 3D Model Ultra Librarian NX3L4053HR,115 CAD Model

Description

Introducing the NX3L4053HR,115 by NXP Semiconductors

The NX3L4053HR,115 is a high-performance, low-voltage dual single-pole double-throw (SPDT) analog switch from the reputable NXP Semiconductors. This component is part of a product family that is designed to provide precision and efficiency for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Power Consumption: The NX3L4053HR,115 is optimized for low power operation, making it an ideal choice for battery-powered devices and applications where power efficiency is critical.
  • Wide Voltage Range: It operates over a wide supply voltage range of 1.1 V to 3.6 V, which allows for flexibility in various system designs and compatibility with low-voltage logic levels.
  • High Speed: With its fast switching speeds, the NX3L4053HR,115 ensures minimal signal delay, which is crucial for high-speed signal processing and high-frequency applications.
  • Low On-resistance: The device features a low on-resistance, typically around 5 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection is provided for all pins, enhancing the durability and longevity of the switch in harsh environments.

Applications

The NX3L4053HR,115 is versatile and can be used in a variety of applications. Some of the common applications include:

  • Audio and video signal routing
  • Cellular phones and communication devices
  • Portable and battery-powered devices
  • Data acquisition systems
  • Sample and hold circuits
  • Analog and digital multiplexing

Package and Quality

The NX3L4053HR,115 is offered in a compact, leadless DHVQFN16 package, which is ideal for space-constrained applications. The product adheres to the stringent quality standards set by NXP Semiconductors, ensuring reliability and performance consistency.

In summary, the NX3L4053HR,115 analog switch by NXP Semiconductors is a high-quality, versatile component suitable for a wide array of applications where efficient and precise signal routing is required. Its low power consumption, wide voltage range, and high-speed operation make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9873 $59.8476
29+ $4.0922 $118.6738
44+ $3.9640 $174.4160
61+ $3.8358 $233.9838
78+ $3.7087 $289.2786
105+ $3.3252 $349.1460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess