EN
  • EN
  • DE

LTR-559ALS-028

Part No LTR-559ALS-028
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828727-LTR-559ALS-028
Ultra Librarian 3D Model Ultra Librarian LTR-559ALS-028 CAD Model

Description

The LTR-559ALS-028 is an ambient light sensor (ALS) produced by Lite-On Inc. This sensor is designed to measure the intensity of ambient light and convert it into a digital signal. This digital data is used for applications such as automatically adjusting the brightness of displays in mobile phones, tablets, laptops, and other electronic devices. This adjustment optimizes the user experience and conserves battery life.

Applications:

  • Mobile Phones: Automatically adjusts the brightness of the display based on ambient light conditions.
  • Tablets: Similar to mobile phones, optimizing display brightness to enhance user experience and reduce power consumption.
  • Laptops: Adjusts screen brightness based on the surrounding lighting conditions.
  • Wearable Devices: Optimizes display brightness for smartwatches and fitness trackers.
  • Industrial Control: Measures ambient light levels for automated lighting control systems.

Features:

  • High Sensitivity: Detects subtle variations in ambient light.
  • Wide Dynamic Range: Accurately measures light intensity over a broad range of lighting conditions.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Small Form Factor: Allows for easy integration into various electronic devices.
  • I2C Interface: Provides a simple and standardized digital interface for communication with microcontrollers.
  • Temperature Compensation: Maintains stable performance across a wide range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic display brightness adjustment enhances user comfort and reduces eye strain.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in portable devices.
  • Energy Savings: Automating lighting control based on ambient light levels reduces energy consumption.
  • Simplified System Design: The I2C interface simplifies integration with other system components.
  • Enhanced System Performance: Accurate ambient light measurement enables precise control of lighting systems.

Additional Details:

The LTR-559ALS-028 operates at low voltage (typically 1.8V to 3.3V), making it suitable for battery-powered devices. It utilizes the I2C communication protocol for easy data transfer. The sensor’s spectral response is designed to mimic the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess