EN
  • EN
  • DE

NX3L1T53GD

Part No NX3L1T53GD
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-ohmic single-pole double-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232785-NX3L1T53GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3L1T53GD CAD Model

Description

Product Overview: NX3L1T53GD from NXP

The NX3L1T53GD is a high-performance, single-pole, single-throw analog switch (SPST) from NXP Semiconductors designed for a multitude of applications that require a reliable and efficient switching solution. This component is part of NXP's advanced switch portfolio, which is known for its low power consumption, high-speed operation, and excellent signal integrity.

Key Features

  • Low On-Resistance: The NX3L1T53GD boasts an exceptionally low on-resistance, typically around 0.5 ohms, which ensures minimal signal loss and distortion when the switch is in the ON state.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.4 V to 4.3 V, making it suitable for a variety of logic-level applications.
  • High-Speed Switching: With fast switching times (ton and toff), this device is capable of handling high-speed signals without significant delays, making it ideal for high-frequency applications.
  • Low Power Consumption: The NX3L1T53GD is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the device is not actively switching.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short-circuit when switching from one path to another, enhancing the reliability of the signal routing.

Applications

The versatile nature of the NX3L1T53GD allows it to be used in various applications, including:

  • Mobile phones and personal media players
  • Signal routing in audio, video, and data lines
  • Portable battery-powered equipment
  • Low-voltage data acquisition systems
  • Communication systems

Quality and Reliability

NXP's commitment to quality ensures that the NX3L1T53GD meets the stringent requirements for performance and reliability. The device is available in a small, leadless XSON8 package, which provides a space-saving solution without compromising functionality. It is also characterized for operation from -40°C to +85°C, ensuring robust performance across a wide range of environmental conditions.

With its combination of features, the NX3L1T53GD from NXP is an excellent choice for designers looking for a compact, efficient, and reliable switching solution for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess