EN
  • EN
  • DE

TPS22924DYZPR

Part No TPS22924DYZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA-SMALL, LOW-INPUT-VOLTAGE, LOW RON LOAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75 V ~ 3.6 V
Current - Output (Maximum) 2A
Rds On (Typ) 18.3 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 1272222-TPS22924DYZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS22924D
Introduction Date May 02, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22924DYZPR CAD Model

Description

Product Overview: Texas Instruments TPS22924DYZPR

The TPS22924DYZPR is a high-performance, ultra-low resistance load switch offered by Texas Instruments, a leader in semiconductor solutions. This compact, feature-rich component is designed to operate with an input voltage range of 1.05V to 5.5V, making it versatile for a wide array of applications, from mobile devices to portable electronics.

Key Features

  • Ultra-Low On-Resistance: The TPS22924DYZPR boasts an exceptionally low on-resistance (RON) of just 28mΩ at 4.5V, minimizing power loss and improving efficiency in power distribution networks.
  • Input Voltage Range: This load switch operates over a broad input voltage range, accommodating various system voltages and ensuring compatibility with multiple platforms.
  • Current Handling: With the ability to handle up to 2A of continuous current, the TPS22924DYZPR is suitable for managing power in demanding applications.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid power-down of the output voltage, enhancing system safety and power management.
  • Controlled Slew Rate: The device includes a controlled slew rate to mitigate inrush current, thereby preventing voltage droop on the power rails and protecting downstream components.

Applications

The TPS22924DYZPR is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Storage and Peripheral Devices
  • Power Management Solutions

Package and Reliability

This load switch is available in a compact 1.2mm x 1.2mm, 4-pin DSBGA package, which is optimized for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, with each unit undergoing rigorous testing and quality control processes.

Conclusion

With its ultra-low on-resistance, wide input voltage range, and robust current handling capabilities, the TPS22924DYZPR from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and management in their electronic systems. The additional features such as quick output discharge and controlled slew rate further underscore its utility in providing stable and reliable power control in a miniature package.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5225 $52.2500
235+ $0.4287 $100.7445
365+ $0.4153 $151.5845
500+ $0.4019 $200.9500
645+ $0.3885 $250.5825
865+ $0.3483 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,573 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess