EN
  • EN
  • DE

NX20P3483AUKZ

Part No NX20P3483AUKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description NX20P3483AUK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP
Package Tape & Reel
Product Status Active
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Interface I2C
Voltage - Load 2.8V ~ 20V
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Current - Output (Max) 3.4A, 5A
Rds On (Typ) 28mOhm, 38mOhm
Input Type Non-Inverting
Features 5V Regulated Output, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 42-WLCSP (2.91x2.51)
Package / Case 42-UFBGA, WLCSP
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 974497-NX20P3483AUKZ
Ultra Librarian 3D Model Ultra Librarian NX20P3483AUKZ CAD Model

Description

Product Overview: NX20P3483AUKZ

The NX20P3483AUKZ is a cutting-edge integrated circuit (IC) crafted by NXP Semiconductors, a leader in the field of smart connected solutions. This product is specifically designed to cater to the growing demands of power management within portable and wearable devices. With its compact design and advanced features, the NX20P3483AUKZ stands out as a crucial component for modern electronics.

Key Features

  • High-Efficiency Power Management: The NX20P3483AUKZ offers efficient power regulation, ensuring that devices operate optimally while extending battery life.
  • Compact Footprint: Its small size makes it perfect for space-constrained applications, allowing for more creative and flexible product designs.
  • Advanced Protection: It comes with built-in features such as overvoltage, overcurrent, and thermal protection to safeguard the device's integrity under various conditions.
  • Integrated Charging Capabilities: The IC includes functionalities for battery charging, supporting the development of products with rechargeable power sources.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it versatile for different power scenarios and global market requirements.

Applications

The NX20P3483AUKZ is ideal for a variety of applications, particularly in the realm of portable electronics. It is well-suited for:

  • Smartphones and Tablets
  • Wearable Technology (Smartwatches, Fitness Trackers)
  • Wireless Headphones and Earbuds
  • Portable Gaming Devices
  • Personal Medical Devices

Technical Specifications

Below are some of the technical specifications that make the NX20P3483AUKZ a robust choice for designers:

  • Integrated Load Switches
  • Programmable Current Limits
  • High-Side Power Path Management
  • Automatic Power Source Selection
  • I2C Interface for Configurability

Conclusion

With its advanced power management capabilities and protection features, the NX20P3483AUKZ from NXP is a highly reliable and versatile component that can be integrated into a wide range of electronic devices. Its adaptability and efficiency make it an invaluable part of any portable or wearable technology, ensuring both performance and safety.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess