EN
  • EN
  • DE

NTS0102GD-Q100H

Part No NTS0102GD-Q100H
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description NTS0102 - DUAL SUPPLY TRANSLATIN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50Mbps 8-XSON (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (2x3)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NTS0102GD-Q100H
Standard Package 1
Win Source Part Number 1082913-NTS0102GD-Q100H
Ultra Librarian 3D Model Ultra Librarian NTS0102GD-Q100H CAD Model

Description

Product Overview: NTS0102GD-Q100H

The NTS0102GD-Q100H is a high-performance, dual bidirectional translating transceiver designed by NXP Semiconductors. This device is specifically tailored to provide seamless voltage level translation that enables the connection of devices operating at different voltage levels within a system. The NTS0102GD-Q100H is part of NXP's extensive logic devices portfolio and is particularly suitable for automotive applications, as indicated by the Q100 qualification.

Key Features

  • Automotive Qualified: Meets the stringent requirements of the automotive industry, being AEC-Q100 certified, ensuring reliability and performance under extreme conditions.
  • Dual Supply Voltage: Supports translation between 1.0V to 3.6V on the A side and 1.8V to 5.5V on the B side, providing the flexibility needed for interfacing between low voltage microprocessors and higher voltage peripherals.
  • High-Speed Translation: Capable of translating at high speeds, making it suitable for fast data transfer applications without compromising signal integrity.
  • Low Standby Current: Designed for energy efficiency, this transceiver has a very low standby current, which is ideal for power-sensitive applications.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, ensuring the device's longevity even in harsh electrical environments.

Applications

The NTS0102GD-Q100H is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Infotainment Systems
  • Instrument Cluster Interfaces
  • Navigation Systems
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The device is offered in a compact, leadless DHVQFN14 package, which saves valuable board space while providing excellent thermal performance. Its compliance with the AEC-Q100 standard ensures that the NTS0102GD-Q100H meets the highest quality and reliability standards required in the automotive industry.

With its combination of high-speed operation, dual voltage translation, and automotive-grade reliability, the NTS0102GD-Q100H from NXP is an excellent choice for designers looking to bridge different logic levels in modern automotive electronics.

You May Also Be Interested in

Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3182 $51.0004
53+ $1.9021 $100.8113
82+ $1.8426 $151.0932
113+ $1.7832 $201.5016
146+ $1.7238 $251.6748
195+ $1.5454 $301.3530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess