EN
  • EN
  • DE

NE1617ADS.112

Part No NE1617ADS.112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer NXP
Win Source Part Number 333332-NE1617ADS.112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE1617ADS.112 CAD Model

Description

The NE1617ADS.112 is a state-of-the-art temperature sensor from NXP Semiconductors, designed to monitor the temperature of two thermally sensitive on-board locations. This high-performance device is particularly well-suited for server environments, personal computers, and other sophisticated electronics where precise temperature monitoring is critical for system reliability and performance.

Key Features

  • Dual-channel Sensing: The NE1617ADS.112 is capable of monitoring two temperature zones simultaneously, providing real-time data for different components within the system.
  • High Accuracy: Precision temperature sensing with an accuracy of ±1°C ensures that the system can respond to temperature changes with the appropriate measures to maintain optimal performance and safety.
  • SMBus Interface: The device is equipped with an SMBus 2.0 compatible interface, enabling easy integration into existing hardware architectures and facilitating communication with other system components.
  • Programmable Thresholds: Users can set high, low, and critical temperature thresholds, allowing for tailored thermal management strategies that protect the system from overheating or operating outside of specified temperature ranges.
  • Fail-safe Functionality: The NE1617ADS.112 includes built-in fail-safe measures, such as a programmable shutdown mode, to prevent damage to the system in the event of extreme temperature excursions.

Applications

The NE1617ADS.112 is versatile enough to be used in a multitude of applications where temperature monitoring is necessary. Its primary uses include:

  • Server and Data Center Thermal Management
  • Personal Computer Hardware Monitoring
  • Industrial Systems
  • Embedded Systems
  • Telecommunications Equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the NE1617ADS.112 is no exception. Manufactured to the highest industry standards, this temperature sensor ensures long-term reliability and performance, making it an excellent choice for critical applications that cannot afford downtime or performance degradation due to thermal issues.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6884 $64.1304
14+ $8.7699 $122.7786
21+ $8.4962 $178.4202
29+ $8.2213 $238.4177
37+ $7.9476 $294.0612
49+ $7.1252 $349.1348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess