EN
  • EN
  • DE

NCX8200UKZ

Part No NCX8200UKZ
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUDIO SWITCH 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Function Audio Switch
Applications Consumer Audio
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.2x1.2)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 733061-NCX8200UKZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCX8200UKZ CAD Model

Description

The NXP NCX8200UKZ is a cutting-edge high-performance switch designed to meet the demanding needs of modern electronic applications. This advanced switch is a part of NXP's extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and innovation. The NCX8200UKZ is specifically engineered to facilitate the seamless transfer of signals within a circuit, ensuring optimal performance and minimal signal degradation.

Key Features

  • High-Speed Switching: The NCX8200UKZ boasts rapid switching capabilities, which are essential for high-speed data transmission and signal processing applications.
  • Low Power Consumption: It is designed to operate with minimal power usage, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Packaging: The device comes in a compact package, allowing for integration into space-constrained designs without compromising on performance.
  • Durability: Built with NXP's proven manufacturing processes, the NCX8200UKZ is robust and reliable, capable of withstanding harsh operational environments.
  • Compatibility: This switch is compatible with a wide range of signal types and voltages, offering versatility across different applications and design requirements.

Applications

The NXP NCX8200UKZ is suitable for a diverse array of applications, including but not limited to:

  • High-speed data lines
  • Signal routing
  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics

Technical Specifications

With precision engineering, the NCX8200UKZ offers the following technical specifications:

  • Operating Voltage Range: Specified by the manufacturer
  • Switching Speed: Defined by its rapid switching capabilities
  • Package Type: Detailed in the product datasheet

In conclusion, the NXP NCX8200UKZ is an ideal solution for designers looking for a high-performance switch that combines speed, efficiency, and reliability. Its broad compatibility and robust design make it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess