EN
  • EN
  • DE

N74F85D-T

Part No N74F85D-T
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description SMT Cut Tapes PICK#105360
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Number of Bits 4
Number of Pins 16
RoHS Compliant
Win Source Part Number 1004150-N74F85D-T
Categories Linear - Comparators
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F85D-T CAD Model

Description

The N74F85D-T is a high-performance integrated circuit from NXP, renowned for its robustness and efficiency in digital applications. This particular chip is a 4-bit magnitude comparator designed to offer fast and reliable comparisons between binary values, which is essential in various computing and digital systems.

Key Features

  • High-Speed Operation: The N74F85D-T is built for speed, enabling quick decision-making processes in critical applications where time is of the essence.
  • Low Power Consumption: Despite its fast operation, it is designed to consume minimal power, making it suitable for energy-sensitive designs.
  • Wide Operating Voltage Range: This device can operate effectively over a broad range of voltages, adding to its versatility in different system environments.
  • Output Capability: The comparator can drive up to 10 LSTTL loads, providing ample output capability for interfacing with other digital components.
  • Industrial Temperature Range: It operates within an industrial temperature range, ensuring reliability under extreme conditions.

Applications

The N74F85D-T is ideal for applications that require rapid and precise comparison of binary numbers. These include:

  • Microprocessors and microcontrollers
  • Control systems
  • Data processing equipment
  • Computational accelerators
  • Instrumentation and measurement systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the N74F85D-T is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. With its durable construction and tested performance, the N74F85D-T is a reliable choice for designers looking to incorporate a dependable comparator into their digital systems.

Technical Specifications

The N74F85D-T offers the following technical specifications:

  • Function: 4-bit magnitude comparator
  • Package: SOIC-16
  • Operating Voltage Range: 4.5V to 5.5V
  • Propogation Delay: Typically 4.5 ns

For detailed information, datasheets, and technical support, visit NXP's official website or contact your local NXP sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess