EN
  • EN
  • DE

N74F74D-T

Part No N74F74D-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description F/fast Series Dual Positive Edge Triggered D Flip-flop Complementary Output PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Min Operating Temperature 0 °C
Number of Bits 1
Number of Pins 14
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1190120-N74F74D-T
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F74D-T CAD Model

Description

The N74F74D-T is a high-performance, dual positive-edge triggered D-type flip-flop integrated circuit (IC) from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the electronics industry. This IC is a fundamental component used in a variety of digital applications, including computing systems, communication devices, and industrial control systems.

Key Features

  • High-Speed Operation: The N74F74D-T is designed for very high-speed operation, making it suitable for applications that require rapid data processing and timing control.
  • Dual D-Type Flip-Flops: With two independent D-type flip-flops in one package, it offers flexibility in design and can be used to store two separate bits of information.
  • Edge-Triggered: The positive-edge triggered mechanism ensures that the flip-flops change state at the rising edge of the clock signal, providing precise timing control.
  • Set-Reset Capability: Each flip-flop has individual set (SD) and reset (RD) inputs, which can be used to override the clock and immediately set or reset the output.
  • Standard TTL Interface: The device is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing digital systems.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The N74F74D-T flip-flop is versatile and can be used in a wide range of applications, including:

  • Data storage and transfer systems
  • Frequency division and counting circuits
  • Shift registers and memory devices
  • Control systems and sequential logic circuits

Package and Quality

The N74F74D-T is offered in a standard SOIC-14 package, which is suitable for surface mount technology (SMT), providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Conclusion

With its robust feature set and flexible applications, the N74F74D-T from NXP is an excellent choice for designers looking to implement reliable and efficient flip-flop logic in their digital systems.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
Lowest to $0.2703
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess