EN
  • EN
  • DE

N74F579N,602

Part No N74F579N,602
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT BINARY 20DIP / Counter Single 8-Bit Binary UP/Down 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 115MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 790485-N74F579N,602
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian N74F579N,602 CAD Model

Description

The N74F579N,602 is a high-performance integrated circuit brought to you by NXP Semiconductors, a leader in innovation and technology. This product is part of NXP's renowned F-series, known for its fast logic components that are designed to meet the increasing demands of modern electronic systems.

Key Features

  • Logic Type: The N74F579N,602 is a Binary Counter featuring an 8-bit binary up/down counter, which makes it ideal for precision counting applications in digital systems.
  • Supply Voltage: It operates at a standard 5V supply voltage, providing compatibility with a wide range of digital circuits and ensuring reliable operation.
  • High-Speed Performance: With its F-series pedigree, this IC is capable of functioning at high speeds, ensuring minimal propagation delays and efficient performance in fast computing environments.
  • Package Type: The device comes in a robust 20-pin plastic DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) mounting.
  • Temperature Range: It is designed to operate within a broad temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

Applications

With its versatile counting capabilities, the N74F579N,602 is suitable for a variety of applications, including:

  • High-speed computing systems
  • Industrial automation and process control
  • Precision instrumentation
  • Robotic systems
  • Embedded systems for timing and counting tasks

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F579N,602 is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. Clients can trust this product to deliver exceptional performance and longevity in their applications.

Support and Resources

NXP provides comprehensive technical support and resources for the N74F579N,602, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects seamlessly.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess