Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 38mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 059794-N74F273AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F273AN CAD Model

Description

Product Overview: N74F273AN by NXP Semiconductors

The N74F273AN is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74F series, known for their fast speeds and exceptional reliability. The N74F273AN is an octal D-type flip-flop with a clear feature, encapsulated in a 20-pin PDIP (Plastic Dual In-line Package) that offers a robust and practical solution for a wide range of digital applications.

Key Features

  • Logic Type: Octal D-type Flip-Flop with Clear
  • Package Type: 20-Pin PDIP
  • Operating Voltage: Typically 5V
  • High-Speed Performance: Designed to operate at high speeds, making it suitable for fast data storage and transfer applications.
  • Clear Function: The clear input allows for immediate resetting of all flip-flops, enhancing the flexibility and control of the data flow.
  • Output Capability: Capable of driving standard TTL loads, providing compatibility with a variety of digital systems.

Applications

The N74F273AN is versatile and can be used in numerous digital applications. It is particularly useful in systems that require rapid storage and retrieval of data, such as:

  • Computers and Computer Peripherals
  • Communication Systems
  • Data Processing Equipment
  • Industrial Control Systems
  • Instrumentation and Measurement Devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F273AN is built to meet rigorous industry standards, ensuring both durability and reliability. It is designed to withstand the demands of both commercial and industrial operating environments.

Support and Resources

Customers can access comprehensive technical support for the N74F273AN through NXP's online resources. This includes detailed datasheets, application notes, and design guides to assist in the integration of the product into various systems. NXP also provides customer service and technical assistance to address any questions or concerns regarding their products.

With its combination of speed, power, and precision, the N74F273AN from NXP Semiconductors is an excellent choice for designers looking to implement reliable digital logic solutions in their projects.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
Texas Instruments
BUS DRIVER, ABT SERIES, 8-BIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN74ABT374DBLE
ON Semiconductor
IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $14.6688
ECAD model for MC100LVEL29DWR2G
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Quality Semiconductor
BUS DRIVER, FCT SERIES / Flip Flop Element Bit
Need more? Email Us
ECAD model for QS74FCT534ATSO
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4058 $65.8406
17+ $7.7176 $131.1992
26+ $7.4770 $194.4020
36+ $7.2351 $260.4636
47+ $6.9945 $328.7415
62+ $6.2713 $388.8206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,690 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention