Products specifications Report Issue?

Category Connectors, Interconnects>Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66103
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2266-66103-4,-C53362-000-SI,103-4,661034,-C53362-000-CSI,A1342,-66103-4-SI,-66103-4-CSI,-C53362-000-SI-ND,-C53362-000-LSI,66702-2,-66103-4-CSI-ND
Standard Package 1,000
Win Source Part Number 1180163-66103-4
Ultra Librarian 3D Model Ultra Librarian 66103-4 CAD Model

Description

The TE Connectivity AMP Connectors 1180163-66103-4 is a Multi Purpose Contact that has a pin type and is stamped.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Name: 1180163-66103-4
  • Component Type: Multi Purpose Contact
  • Contact Type: Pin
  • Process: Stamped
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Package: Bulk
  • Wire Gauge: 20-24 AWG
  • Contact Termination: Crimp
  • Contact Material: Brass
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined

You May Also Be Interested in

Kycon, Inc.
SMT POWER JACK 2.0 MM DIA ROHS C
Lowest to $1.8497
ECAD model for KLDX-SMT-0202-A
Switchcraft Inc.
PLUG, 2.5MM ID, SHORT BARREL, LO / Conn DC Power PL 2 POS ST Cable Mount 1 Port
Lowest to $14.8106
ECAD model for 760KH
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for DD21.0121.1111
CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Power Barrel Connector Jack 2.50mm ID (0.098"), 5.50mm OD (0.217") Through Hole, Right Angle
Lowest to $1.6546
ECAD model for PJ-037BH
TE Connectivity
CONN POWER JACK SOLDER / Power Barrel Connector Jack Through Hole, Right Angle
Lowest to $4.8873
ECAD model for 1-2129458-2
Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
TE Connectivity
CONN HEADER VERT 4POS 3.96MM / Connector Header Through Hole 4 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 178487-1
Switchcraft Inc.
CONN PWR PLUG 2X5.5MM SOLDER
Need more? Email Us
ECAD model for S765
Kycon, Inc.
SMT POWER JACK 2.50 MM DIA CNTR
Need more? Email Us
ECAD model for KLDX-SMT-0202-BP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 920 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention