EN
  • EN
  • DE

STM32F302VET6TR

Part No STM32F302VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 86
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F302
Other Names 497-18776-1,497-18776-2,497-18776-6,STM32F302VET6TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262991-STM32F302VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302VET6TR CAD Model

Description

STM32F302VET6TR Microcontroller - STMicroelectronics

The STM32F302VET6TR from STMicroelectronics is a cutting-edge microcontroller that is part of the STM32F3 series, known for its high performance and rich set of peripherals. Designed to offer the perfect balance between power consumption and processing capability, this device is ideal for a wide range of applications, such as industrial controls, consumer products, medical devices, and embedded systems.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, providing up to 72 MHz of clock speed, enabling fast and efficient processing for complex algorithms.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Advanced Control: Incorporates a rich set of advanced control peripherals including timers, PWM generators, and three 12-bit ADCs with a total of 27 channels, allowing for precise control in embedded applications.
  • Connectivity: Offers a variety of communication interfaces such as I2C, SPI, USART, USB, and CAN, facilitating flexible connection with other devices and systems.
  • Robust I/Os: Features up to 51 GPIOs, which are highly configurable, providing versatility for interfacing with external components.
  • Package: Available in a 100-pin LQFP package, which ensures a compact footprint while allowing for sufficient I/O and peripheral connections.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Power Efficiency: Supports multiple power-saving modes, including a low-power run mode and multiple stop modes, which help in reducing power consumption for battery-powered applications.

Applications:

The STM32F302VET6TR is highly versatile and can be used in numerous applications due to its rich set of features. Its advanced control peripherals make it suitable for complex motor control systems, while its connectivity options allow for its use in communication gateways and IoT devices. Additionally, its robust design and temperature range make it an excellent choice for industrial automation systems and environmental monitoring equipment.

With its exceptional performance, integrated features, and STMicroelectronics' commitment to quality, the STM32F302VET6TR microcontroller stands out as a reliable and efficient choice for your next embedded system design.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0132 $52.0528
10+ $10.6775 $106.7750
15+ $10.3439 $155.1585
20+ $10.0102 $200.2040
26+ $9.6765 $251.5890
35+ $8.6755 $303.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess