EN
  • EN
  • DE

N74F242D,602

Part No N74F242D,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 14SO / Transceiver, Inverting 1 Element 4 Bit per Element 3-State Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74F
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number N74F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNXPN74F242D,602,2156-N74F242D602-NX,568-3171-5,954-N74F242D602,N74F242D602,933778220602,N74F242D
Standard Package 57
Win Source Part Number 1040182-N74F242D,602
Ultra Librarian 3D Model Ultra Librarian N74F242D,602 CAD Model

Description

The N74F242D,602 from NXP Semiconductors is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This component is part of NXP's renowned F-series, which is recognized for its fast switching speeds and low power consumption. The product is particularly well-suited for use in digital communication systems, computing devices, and advanced industrial machinery.

Key Features

  • Logic Type: The N74F242D,602 is a Quad Bus Buffer with 3-state outputs, which allows for bidirectional data flow with the ability to disconnect the output from the bus.
  • Package: It comes in a robust SOIC-20 (Small Outline Integrated Circuit) package, which ensures a compact footprint while providing adequate thermal performance for most applications.
  • Operating Voltage: The device operates at a standard 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with a wide range of digital circuits.
  • Speed: As part of the F-series, this component offers fast propagation delays and transition times, which are critical for high-speed signal processing and data transmission.
  • Temperature Range: The N74F242D,602 can reliably operate within a temperature range of -40°C to +85°C, making it versatile for use in various environmental conditions.

Applications

The versatility of the N74F242D,602 makes it suitable for a wide array of applications. It is commonly used in:

  • Data communication systems where reliable and fast data transfer is essential.
  • Computing devices, including servers and workstations, where data integrity and speed are critical.
  • Industrial control systems that require robust components capable of withstanding challenging operating conditions.
  • Consumer electronics where efficient power usage and compact design are necessary.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the N74F242D,602 is no exception. Each component is manufactured to the highest standards, ensuring reliable performance and longevity in the field. With its combination of speed, power efficiency, and robustness, the N74F242D,602 is an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess