EN
  • EN
  • DE

N74F164D,602

Part No N74F164D,602
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Shift Register 1 Element 8 Bit 14-SO
Manufacturer NXP
Series 74F
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number N74F164D-ND, 933834360602, N74F164D602, 954-N74F164D602, N74F164D
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928676-N74F164D,602
Ultra Librarian 3D Model Ultra Librarian N74F164D,602 CAD Model

Description

The N74F164D,602, manufactured by NXP Semiconductors, is a high-performance, 8-bit serial-in parallel-out shift register that is designed to provide efficient and reliable data storage and transfer capabilities. This integrated circuit (IC) is part of the 74F series, known for its fast speeds and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Family: The device belongs to the 74F series, which is a family of fast TTL (Transistor-Transistor Logic) compatible integrated circuits.
  • Shift Register Type: It is a serial-in, parallel-out (SIPO) shift register, which means it receives data serially (one bit at a time) and outputs it in parallel (all bits at once).
  • Number of Bits: The shift register has an 8-bit storage capacity, allowing it to handle a byte of data at a time.
  • Operating Voltage: The IC operates at a standard 5V, which is typical for TTL logic devices.
  • Package: The N74F164D,602 is available in an SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Output Current: It is capable of driving 15 mA, providing good current drive capacity for connected loads.

Applications

The versatility of the N74F164D,602 makes it suitable for a variety of applications that require reliable data shifting and storage. Common applications include:

  • Data processing and communication systems
  • Microprocessor/microcontroller interfacing
  • Serial-to-parallel data conversion
  • Digital signal processing
  • Control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The N74F164D,602 is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability in challenging environments.

Ordering Information

For ordering and purchasing information, please refer to the N74F164D,602 product number. Ensure to check for the availability of this component through authorized distributors or directly through NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess