EN
  • EN
  • DE

N74ALS573BD

Part No N74ALS573BD
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Als Series 8-BIT Driver True Output PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127550-N74ALS573BD
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74ALS573BD CAD Model

Description

N74ALS573BD Octal Transparent Latch by NXP

The N74ALS573BD is a high-performance integrated circuit designed by NXP Semiconductors, renowned for its commitment to innovation and quality in the electronics industry. This octal transparent latch is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer both speed and energy efficiency in digital systems.

Key Features

  • Octal D-Type Latches: With eight latches in one package, the N74ALS573BD provides a convenient way to store data bits with its D-type flip-flop structure.
  • Transparent Mode: The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the D inputs directly, allowing for real-time tracking of input changes.
  • Output Control: The device includes an Output Enable (OE) feature that allows the user to place the eight outputs in either a normal logic state or a high-impedance state, facilitating the connection to a bus-structured system.
  • Edge-Triggered Latching: The transition of the LE input from high to low latches the input data at the D inputs, ensuring stable data storage.
  • Low Power Consumption: As part of the ALS series, this device is optimized for low power consumption without compromising speed, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The N74ALS573BD is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The N74ALS573BD is versatile and can be used in a wide range of applications, including:

  • Temporary storage for data synchronization
  • Interface between mismatched bus speeds
  • System resource sharing
  • Support for bus-oriented systems

Technical Specifications

With a 20-pin package, the N74ALS573BD is designed to interface directly with 16-bit data buses. It supports a voltage range typically between 4.5V and 5.5V, making it compatible with TTL logic levels. The device also features fast propagation delays and setup times, contributing to its high-speed operation.

In summary, the N74ALS573BD from NXP is a reliable and efficient solution for designers who require octal transparent latches with high-speed performance and low power consumption.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess