The MWCT1213AVLH is a highly integrated, low-power, single-chip solution from NXP Semiconductors, designed to offer an exceptional user experience for wireless charging applications. This state-of-the-art IC is part of NXP's wireless charging product portfolio and is tailored for automotive in-cabin wireless charging pads, although its versatile nature allows for its use in a variety of other wireless charging devices.
Key Features
- Wireless Charging Capability: The MWCT1213AVLH supports the Qi wireless charging standard, ensuring compatibility with a wide range of devices.
- Integrated Microcontroller: It features an embedded microcontroller that simplifies the design process and reduces the need for external components.
- Low Power Consumption: Designed with power efficiency in mind, it minimizes energy wastage and is ideal for battery-sensitive applications.
- Communication Interface: The product includes an I²C/SPI communication interface for convenient integration with other systems and peripherals.
- Advanced Safety Features: It comes equipped with multiple safety features, such as foreign object detection (FOD) and over-temperature protection, ensuring safe and reliable operation.
Applications
The MWCT1213AVLH is primarily used in automotive applications, such as integrated wireless charging solutions for smartphones and other portable electronics within vehicles. Its robust design also makes it suitable for use in public spaces, office environments, and home wireless charging systems.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V - 5.5V |
| Operating Frequency |
110kHz - 205kHz |
| Package |
HLQFP |
| Temperature Range |
-40°C to +85°C |
With its combination of high integration, efficiency, and safety, the MWCT1213AVLH from NXP is a top choice for developers looking to create advanced wireless charging solutions that meet the demands of modern consumers.