EN
  • EN
  • DE

MW5IC970NBR1

Part No MW5IC970NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GP 800-900MHZ TO272 WB-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC General Purpose 800MHz ~ 900MHz TO-272 WB-16
Manufacturer NXP
Package Reel - TR
Part Status Not For New Designs
Mounting Chassis Mount
Package TO-272-16 Variant, Flat Leads
Case / Package TO-272 WB-16
Family Name MW5IC970
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Other Part Number 2832-MW5IC970NBR1, 935313779528, MW5IC970NBR1-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886558-MW5IC970NBR1
Ultra Librarian 3D Model Ultra Librarian MW5IC970NBR1 CAD Model

Description

Product Overview: MW5IC970NBR1

The MW5IC970NBR1 is a cutting-edge RF power transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to meet the high demands of RF energy applications, delivering exceptional performance, reliability, and efficiency.

Key Features

  • Frequency Range: The MW5IC970NBR1 operates effectively within a frequency range tailored for RF applications, ensuring compatibility with a wide array of RF systems and devices.
  • High Power: This transistor is capable of delivering high output power, which is crucial for applications that require strong signal amplification or transmission over long distances.
  • Efficiency: With its advanced design, the MW5IC970NBR1 boasts high efficiency, minimizing power loss and heat generation, thereby reducing the need for extensive cooling solutions.
  • Robustness: NXP's commitment to quality means that the MW5IC970NBR1 is built to withstand tough conditions and provide consistent performance even in challenging environments.
  • Thermal Performance: The device's excellent thermal characteristics ensure stable operation over a wide temperature range, contributing to its longevity and dependability.

Applications

The MW5IC970NBR1 is versatile and can be used in various applications, including but not limited to:

  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • RF cooking and defrosting
  • Plasma lighting
  • Wireless power transfer systems

Quality and Support

NXP Semiconductors is committed to providing not only high-quality products but also comprehensive technical support. The MW5IC970NBR1 is backed by NXP's extensive documentation, application notes, and design resources, ensuring that engineers can effectively integrate this component into their designs and troubleshoot any challenges that may arise.

In conclusion, the MW5IC970NBR1 from NXP Semiconductors represents a superior choice for designers looking for a robust and efficient RF power transistor. With its impressive features and wide range of applications, it stands out as a valuable component in the field of RF energy.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess