EN
  • EN
  • DE

MVF61NS151CMK50

Part No MVF61NS151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 500MHz, 167MHz 364-LFBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF6xx
Package Tray
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 500MHz, 167MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Base Product Number MVF61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names MVF61NS151CMK50-ND,935323432551,568-14818
Standard Package 90
Win Source Part Number 1013272-MVF61NS151CMK50
Ultra Librarian 3D Model Ultra Librarian MVF61NS151CMK50 CAD Model

Description

NXP MVF61NS151CMK50 Microprocessor

The NXP MVF61NS151CMK50 is a highly integrated multi-core microprocessor designed to deliver exceptional performance for a wide range of applications. As part of NXP's Vybrid family, this processor combines the processing power of an ARM Cortex-A5 core with the real-time capabilities of a Cortex-M4 core, making it an ideal choice for industrial control, automotive systems, smart energy management, and human-machine interface (HMI) applications.

Key Features:

  • Dual-core architecture: With an ARM Cortex-A5 core running up to 500 MHz and a Cortex-M4 core running up to 167 MHz, the MVF61NS151CMK50 delivers a balanced combination of high-performance computing and real-time processing.
  • Integrated Graphics: It features an integrated graphics processing unit (GPU) that supports 2D and 3D graphics acceleration, enhancing visual experiences for HMI systems.
  • Memory: The processor is equipped with a variety of memory interfaces, including DDR3/DDR3L, NAND, NOR, and eMMC, providing flexibility for system design and ensuring ample storage and quick data access.
  • Connectivity: A rich set of connectivity options are available, including Ethernet, USB 2.0, CAN, UART, SPI, and I2C, facilitating easy integration into a wide range of systems and applications.
  • Security: Enhanced security features such as secure boot, cryptographic acceleration, and tamper detection ensure the integrity and protection of sensitive data.
  • Power Efficiency: The MVF61NS151CMK50 is designed for low-power operation, which is critical for battery-powered and energy-conscious applications.

Applications:

This microprocessor is versatile and can be used in various sectors, including:

  • Industrial Automation
  • Automotive Infotainment and Instrument Clusters
  • Smart Energy Solutions
  • Home and Building Automation Systems
  • Medical Equipment
  • Consumer Electronics

In conclusion, the NXP MVF61NS151CMK50 is a powerful and flexible microprocessor that offers a rich set of features and connectivity options. It is an excellent choice for designers looking to develop sophisticated and reliable systems that require both advanced computing and real-time processing capabilities.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1504 $64.1504
2+ $60.0903 $120.1806
3+ $58.0602 $174.1806
4+ $54.0000 $216.0000
5+ $51.9700 $259.8500
7+ $49.9399 $349.5793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess