EN
  • EN
  • DE

MVF51NS152CMK50

Part No MVF51NS152CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF5xx
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Base Product Number MVF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935336886557
Standard Package 90
Win Source Part Number 1026341-MVF51NS152CMK50
Ultra Librarian 3D Model Ultra Librarian MVF51NS152CMK50 CAD Model

Description

The NXP MVF51NS152CMK50 is a highly integrated multi-purpose microcontroller designed to cater to a wide range of applications, particularly those requiring high-performance processing, connectivity, and reliability. This device is part of the Vybrid family, which is known for its unique combination of an ARM Cortex-A5 core alongside an ARM Cortex-M4 core in a single chip, enabling both high-level OS capability and real-time processing.

Key Features

  • Dual-core architecture: The ARM Cortex-A5 core runs at up to 500 MHz, providing the power for intensive tasks and supporting high-level operating systems. The ARM Cortex-M4 core runs at up to 167 MHz, ideal for real-time processing and control tasks.
  • Memory: The device comes with a variety of memory options, including 1.5 MB of on-chip SRAM, 512 KB of on-chip non-volatile memory, and an external memory interface for DDR2/DDR3 and other memory types.
  • Graphics: Integrated graphics acceleration enables rich user interfaces and smooth visuals with an OpenVG 1.1 graphics accelerator.
  • Connectivity: A wide range of connectivity options is provided, including Ethernet, USB 2.0 OTG, CAN, UART, I2C, SPI, and more, to ensure versatile communication capabilities.
  • Security: Advanced security features include hardware encryption, secure boot, and random number generation to protect sensitive data and ensure secure operations.

Applications

The MVF51NS152CMK50 is ideal for applications that require a mix of high-performance computing and real-time processing. This includes industrial control, automotive systems, smart energy solutions, healthcare devices, and consumer electronics. Its robust security features make it suitable for IoT devices and applications where data integrity and confidentiality are critical.

Package and Availability

The microcontroller is offered in a 19x19 mm 473 MAPBGA (Molded Array Process Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. Its availability and support from NXP Semiconductors guarantee long-term reliability and continuity for product developers.

Overall, the NXP MVF51NS152CMK50 is a powerful and flexible solution for a broad range of applications, providing the perfect balance between advanced processing capabilities and real-time performance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess