EN
  • EN
  • DE

MVF51NS151CMK50

Part No MVF51NS151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)
Manufacturer NXP
Series Vybrid, VF5xx
Package Tray
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Case / Package 364-LFBGA (17x17)
Family Name MVF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14275, 935323405557, MVF51NS151CMK50-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886552-MVF51NS151CMK50
Ultra Librarian 3D Model Ultra Librarian MVF51NS151CMK50 CAD Model

Description

Introducing the NXP MVF51NS151CMK50 Microcontroller

The NXP MVF51NS151CMK50 is a highly integrated multi-core microcontroller designed to cater to the demanding needs of modern embedded applications. This powerful MCU is part of the Vybrid family, which is known for its exceptional balance of performance and power efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Core Features

  • Dual-Core Architecture: The MVF51NS151CMK50 features a dual-core architecture that combines an ARM Cortex-A5 core with a Cortex-M4 core. This unique combination allows for high-level application processing and real-time control within a single chip, enabling developers to design versatile and sophisticated systems.
  • Enhanced Graphics: With its integrated graphics processing unit (GPU), this microcontroller supports rich graphical interfaces and smooth animations, which is essential for applications with human-machine interfaces (HMIs).
  • Connectivity: The device includes a variety of connectivity options such as Ethernet, USB, and multiple serial communication interfaces, facilitating easy integration with other systems and peripherals.
  • Memory: It comes equipped with ample memory resources, including on-chip RAM and support for external memory interfaces, to handle complex applications and data-intensive tasks.

Advanced Security

The MVF51NS151CMK50 places a strong emphasis on security. It incorporates features like secure boot, encryption, and random number generation to safeguard your application from unauthorized access and ensure data integrity.

Energy Efficiency

Energy efficiency is at the core of the MVF51NS151CMK50's design. The microcontroller is optimized for low-power operation without sacrificing performance, which is crucial for battery-powered and energy-sensitive applications.

Development Support

NXP provides comprehensive development support for the MVF51NS151CMK50. Developers can take advantage of development tools, software libraries, and reference designs to accelerate the development process and reduce time-to-market.

In summary, the NXP MVF51NS151CMK50 microcontroller is a robust and versatile solution that combines processing power, rich multimedia capabilities, and advanced security features. Its energy-efficient design and extensive connectivity make it an excellent choice for developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0419 $86.0838
4+ $35.3164 $141.2656
6+ $34.2127 $205.2762
7+ $33.1092 $231.7644
10+ $32.0055 $320.0550
13+ $28.6946 $373.0298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess