EN
  • EN
  • DE

NCP1910B65DWR2G

Part No NCP1910B65DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description High Performance Combo Controller for ATX Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching 245kHz
Current - Startup 100μA
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width) 23 Lead
Manufacturer Package 24-SOIC
Win Source Part Number 1230111-NCP1910B65DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1910
Introduction Date September 09, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP1910B65DWR2G CAD Model

Description

The ON Semiconductor NCP1910B65DWR2G is a high-performance, audio amplifier designed for a wide range of applications in consumer electronics. This integrated circuit is part of the ON Semiconductor's portfolio of audio solutions that aim to deliver superior sound quality, efficiency, and reliability.

Key Features

  • Class-D Operation: The NCP1910B65DWR2G operates on Class-D architecture, ensuring high efficiency and reduced heat dissipation, which is ideal for compact and portable audio devices.
  • Power Output: It is capable of delivering a substantial power output, making it suitable for applications requiring robust audio performance.
  • Multi-Channel Support: This IC supports multiple audio channels, providing flexibility for various stereo and multi-channel audio configurations.
  • Integrated Protection: The device includes a range of integrated protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Low THD+N: With low Total Harmonic Distortion plus Noise (THD+N), the NCP1910B65DWR2G ensures high-fidelity audio playback, preserving the integrity of the original sound.

Applications

The versatility of the NCP1910B65DWR2G makes it an excellent choice for a variety of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Bluetooth/Wireless Speakers
  • TV Audio Systems
  • Professional Audio Equipment

Technical Specifications

The NCP1910B65DWR2G is available in a surface-mount package that is compatible with standard PCB assembly processes. It requires a minimal number of external components, which simplifies the design and reduces the overall bill of materials for the end product.

Quality and Support

ON Semiconductor is known for its commitment to quality and the NCP1910B65DWR2G is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability. Technical support and comprehensive documentation are available to assist designers in integrating this IC into their products.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5252 $54.3024
27+ $3.7130 $100.2510
42+ $3.5970 $151.0740
58+ $3.4810 $201.8980
75+ $3.3649 $252.3675
100+ $3.0168 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess