EN
  • EN
  • DE

MSC8157ESVT1000A

Part No MSC8157ESVT1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6-CORE DGTL 783FCBGA / DSP 32bit/64bit 1GHz 1000MIPS 783-Pin FCBGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Packaging Tray
Part Status Obsolete(EOL)
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96 kB)
On-Chip RAM 6.375MB
Voltage - I/O 1.0V, 1.5V, 2.5V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 105°C (TJ)
Mounting SMD
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Win Source Part Number 789504-MSC8157ESVT1000A
Popularity Medium
Supply and Demand Status Limited
Family Name MSC8157E
Introduction Date December 16, 2011
ECCN 5A002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSC8157ESVT1000A CAD Model

Description

The NXP MSC8157ESVT1000A is a high-performance digital signal processor (DSP) designed to meet the demanding needs of advanced telecommunication systems and sophisticated signal processing applications. This powerful DSP is part of the StarCore SC3850 family, which is renowned for its exceptional computational capabilities and energy efficiency.

Featuring six high-speed SC3850 DSP cores running at 1GHz each, the MSC8157ESVT1000A delivers an impressive aggregate performance of 6000 MIPS (Million Instructions Per Second) and 24 GMACS (Giga Multiply-Accumulate Operations per Second). This level of processing power makes it ideal for a variety of applications, including wireless base stations, media gateways, voice-over-IP (VoIP) systems, and medical imaging equipment.

The MSC8157ESVT1000A is built on a 45nm technology process, which ensures a reduced power consumption while maintaining high throughput. Its integrated memory controller supports DDR2 and DDR3 SDRAMs, providing flexible memory options and ample bandwidth for data-intensive tasks. Additionally, the device features a rich set of peripherals, including multiple Serial RapidIO (SRIO) interfaces, Gigabit Ethernet ports, and PCI Express interfaces, facilitating high-speed data transfers and connectivity with other system components.

Security is a key consideration in modern DSP applications, and the MSC8157ESVT1000A addresses this need with an onboard security engine that supports a range of algorithms and protocols. This enables secure data transactions and protects intellectual property through encryption and decryption capabilities.

For developers, NXP provides comprehensive software support for the MSC8157ESVT1000A, including optimized libraries and a robust development environment. This ecosystem simplifies the development process and helps reduce time-to-market for products incorporating this advanced DSP.

In summary, the NXP MSC8157ESVT1000A is a versatile and powerful DSP solution that offers exceptional performance, energy efficiency, and security features. Whether deployed in the telecommunications sector or in high-end signal processing systems, this product stands out for its ability to handle complex computational tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.6165 $250.6165
2+ $224.6902 $449.3804
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess