EN
  • EN
  • DE

MRF6S21100HR5

Part No MRF6S21100HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.17GHZ NI-780 / RF Mosfet LDMOS 28 V 950 mA 2.11GHz ~ 2.17GHz 15.9dB 23W NI-780H-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.17GHz
Gain 15.9dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 23W
Voltage - Rated 68 V
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1032397-MRF6S21100HR5
Ultra Librarian 3D Model Ultra Librarian MRF6S21100HR5 CAD Model

Description

Introducing the MRF6S21100HR5 by NXP Semiconductors

The MRF6S21100HR5 is a high-performance RF power transistor designed and manufactured by the renowned NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1.8 to 2.0 GHz. Its superior design is tailored for high efficiency, wideband operation, and high gain, making it an ideal choice for applications such as base station transceivers for cellular and mobile systems, RF energy, and various other RF power amplification needs.

Key Features

  • Frequency Range: The MRF6S21100HR5 operates effectively in the 1.8 to 2.0 GHz frequency range, making it versatile for various broadband applications.
  • Output Power: It delivers a high output power of 100W, ensuring robust performance for high-demand systems.
  • Gain: With a high gain of 16 dB, this transistor provides significant signal amplification, enhancing the overall efficiency of the system it's integrated into.
  • Efficiency: The device boasts an excellent efficiency of 50%, minimizing energy loss and ensuring cost-effective operation.
  • Integrated ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected electrical spikes and enhancing its durability.
  • Thermal Performance: The MRF6S21100HR5 is designed with superior thermal performance in mind, ensuring it operates reliably even under high-temperature conditions.

Advanced Technology

NXP's MRF6S21100HR5 utilizes LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which is known for its high efficiency, linearity, and thermal conductivity. This technology, combined with NXP's innovative design approach, results in a transistor that delivers consistent performance and long-term reliability.

Applications

The versatility of the MRF6S21100HR5 makes it suitable for a wide array of applications. It is commonly used in RF power amplifiers for cellular base stations, supporting various communication standards such as GSM, CDMA, and WCDMA. Additionally, its broadband capabilities make it an excellent choice for RF energy applications, including industrial, scientific, and medical equipment.

With its exceptional features and reliable performance, the MRF6S21100HR5 from NXP Semiconductors stands out as a premier choice for designers and engineers looking to enhance their RF power amplification systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess