EN
  • EN
  • DE

MPXR4030VVU264

Part No MPXR4030VVU264
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA / e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series PX
Package Tray
Product Status Obsolete
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 198
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number MPXR4030
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345889-MPXR4030VVU264
Ultra Librarian 3D Model Ultra Librarian MPXR4030VVU264 CAD Model

Description

The NXP MPXR4030VVU264 is a state-of-the-art pressure sensor designed for a wide range of applications, offering precise and reliable pressure measurements. This sensor is part of NXP's MPX series, which is renowned for its high quality and performance in pressure sensing technology. The MPXR4030VVU264 is specifically engineered to provide accurate readings in environments that require a robust and durable sensor.

Key Features

  • Pressure Range: The sensor can measure pressures from 0 to 30 kPa, making it suitable for a variety of applications, including automotive systems, industrial controls, and consumer products.
  • Temperature Compensated: This sensor comes with built-in temperature compensation, ensuring accurate readings over a wide temperature range, which is critical for consistent performance in fluctuating environments.
  • High Sensitivity: The MPXR4030VVU264 offers high sensitivity, providing precise measurements that can detect even the slightest changes in pressure.
  • Calibrated: Each unit is calibrated and tested for quality assurance, guaranteeing reliable performance straight out of the box.
  • Durable Design: The sensor is constructed with robust materials, making it resistant to wear and tear, as well as harsh environmental conditions.
  • Easy Integration: With its versatile design, the MPXR4030VVU264 can be easily integrated into various electronic systems, simplifying the design and development process for engineers.

Applications

The NXP MPXR4030VVU264 is suited for a variety of applications, including but not limited to:

  • Automotive engine control systems
  • Industrial process control
  • Medical equipment
  • Consumer electronics
  • Pneumatic systems

Technical Specifications

Parameter Value
Pressure Range 0 to 30 kPa
Output Calibrated Voltage
Supply Voltage 4.85 to 5.35 V
Operating Temperature -40°C to +125°C

With its combination of accuracy, reliability, and durability, the NXP MPXR4030VVU264 is an excellent choice for designers and engineers looking for a high-quality pressure sensor for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess