EN
  • EN
  • DE

MPX5700AS

Part No MPX5700AS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR ABS AXIAL 6-SIP / Pressure Sensor 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Absolute Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX5700
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure 406.11PSI (2800kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-SIP Module
Base Product Number MPX57
Other Names 935324126117
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1234258-MPX5700AS
Ultra Librarian 3D Model Ultra Librarian MPX5700AS CAD Model

Description

The NXP MPX5700AS is a state-of-the-art pressure sensor designed for a broad range of applications requiring a micromachined silicon pressure sensor. This integrated pressure sensor provides a highly accurate and linear voltage output directly proportional to the applied pressure. It is a member of NXP's MPX5700 series, which is renowned for its reliability and consistency in performance.

Key Features

  • Pressure Range: The MPX5700AS sensor covers a pressure range of 15 to 700 kPa, making it suitable for various applications from medical systems to industrial controls.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide range of operating conditions.
  • High Sensitivity: The device features a high sensitivity of 6.4 mV/kPa, enabling it to detect even minute changes in pressure with high precision.
  • Integrated Signal Conditioning: The MPX5700AS comes with integrated signal conditioning, which minimizes the need for additional components and simplifies circuit design.
  • Calibrated: Each sensor is calibrated and tested, providing consistent performance and reducing the need for in-system calibration.
  • Robust Design: The sensor's robust design makes it resistant to common mode errors, such as changes in temperature and humidity.

Applications

The versatility of the MPX5700AS pressure sensor allows it to be used in a wide array of applications. These include:

  • Automotive systems
  • Industrial controls
  • Pneumatic systems
  • Medical devices
  • Weather stations

Technical Specifications

Parameter Value
Operating Pressure Range 15 to 700 kPa
Sensitivity 6.4 mV/kPa
Temperature Compensation -40°C to +125°C
Supply Voltage 4.85 to 5.35 V
Package Small Outline Package (SOP)

Overall, the NXP MPX5700AS pressure sensor is a reliable and precise solution for those in need of accurate pressure monitoring in their products or systems.

You May Also Be Interested in

Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess