EN
  • EN
  • DE

MPX2300DT1

Part No MPX2300DT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSE MED 4SIP CHIP PAK / Pressure Sensor 0mmHg to 300mmHg Differential 4-Pin Case 423A-03 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX2300
Pressure Type Differential
Operating Pressure 5.8 PSI (40 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 3.006 mV (6V)
Accuracy ±1.5%
Operating Supply Voltage 6 V ~ 10 V
Port Style No Port
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 125 PSI (861.84 kPa)
Operating Temperature Range 15°C ~ 40°C
Package 4-SIP Module
Win Source Part Number 789374-MPX2300DT1
Popularity Medium
Supply and Demand Status Limited
Family Name MPX2300D
Introduction Date February 07, 1995
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPX2300DT1 CAD Model

Description

Introducing the MPX2300DT1 Pressure Sensor from NXP

The MPX2300DT1 is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a trusted leader in the field of advanced sensing solutions. This robust sensor is engineered to provide precise and reliable differential pressure measurements, making it an ideal choice for a wide range of applications, including industrial, automotive, and medical systems.

Constructed with NXP's innovative piezoresistive transducer technology, the MPX2300DT1 offers excellent accuracy and linearity within its operating range. The sensor is capable of measuring differential pressure from 0 to 50 kPa (0 to 7.25 psi), and it delivers a high output signal of 40 mV/kPa, which allows for easy interfacing with various electronic circuits and microcontrollers.

One of the key features of the MPX2300DT1 is its temperature-compensated design, which ensures stable performance across a wide temperature range from -40°C to +125°C. This makes the sensor highly reliable in environments with fluctuating temperatures, ensuring consistent data accuracy.

The MPX2300DT1 is housed in a compact, dual-port, surface-mount package, making it easy to integrate into space-constrained designs. Its robust construction is designed to withstand harsh conditions, including exposure to various chemicals and mechanical stress, which is essential for demanding applications.

The sensor is also designed with the user's convenience in mind, requiring minimal external components for operation. This simplifies the design process and helps reduce the overall system cost. Additionally, the MPX2300DT1 is available in a differential configuration, which allows for the measurement of pressure differences between two points, a feature particularly useful in applications such as flow measurement and air filter monitoring.

In summary, the NXP MPX2300DT1 pressure sensor is a versatile, high-performance solution for a myriad of pressure sensing needs. Its reliability, precision, and ease of use make it an excellent choice for designers and engineers looking to enhance the functionality and efficiency of their pressure-sensitive systems.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess