EN
  • EN
  • DE

ADS8519IDBR

Part No ADS8519IDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ADS8519
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8519IDBRG4, ADS8519IDBRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910923-ADS8519IDBR
Ultra Librarian 3D Model Ultra Librarian ADS8519IDBR CAD Model

Description

The ADS8519IDBR is a high-precision, 16-bit analog-to-digital converter (ADC) offered by the renowned semiconductor manufacturer Texas Instruments (TI). This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8519IDBR provides fine detail in signal conversion, ensuring that even the smallest changes in the input signal are captured accurately.
  • Fast Sampling Rate: The device supports a sampling rate of up to 250 kSPS (kilo-samples per second), allowing for high-speed data acquisition and real-time processing.
  • Single-Supply Operation: It operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS8519IDBR offers a power-down mode to reduce power consumption when the device is not in active use.
  • Input Voltage Range: The input voltage range of ±10 V provides a wide dynamic range, making the ADC versatile for various input signals.
  • Differential Input: The differential input configuration enhances noise immunity and is ideal for environments with high electrical interference.
  • Serial Interface: The device includes a SPI-compatible serial interface for easy communication with microcontrollers and digital signal processors.

Applications

The ADS8519IDBR is well-suited for a variety of applications that require high-resolution and accurate analog-to-digital conversion. Its robust design and reliable performance make it an excellent choice for:

  • Industrial Process Control
  • Automated Test Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Scientific Analysis Equipment

Overall, the ADS8519IDBR from Texas Instruments is a top-tier ADC solution that offers a balance of speed, precision, and power efficiency to meet the demanding requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1260 $72.3780
6+ $19.7957 $118.7742
8+ $19.1771 $153.4168
11+ $18.5585 $204.1435
14+ $17.9399 $251.1586
19+ $16.0840 $305.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess