EN
  • EN
  • DE
  • IT

MPR084EJ

Part No MPR084EJ
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Supply Current 1.62mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 789351-MPR084EJ
Popularity Medium
Supply and Demand Status Limited
Family Name MPR084
Introduction Date August 01, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPR084EJ CAD Model

Description

Introducing the MPR084EJ Capacitive Touch Sensor Controller from NXP

The MPR084EJ is a sophisticated capacitive touch sensor controller designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This innovative product is specifically engineered to deliver high-performance touch sensing capabilities, making it an ideal choice for a wide range of applications where user interface and experience are paramount.

At the heart of the MPR084EJ lies its ability to manage up to eight individual touch pads, providing designers with the flexibility to create intuitive and responsive interfaces. The device utilizes NXP's proprietary touch sensing technology that not only ensures accurate and rapid touch detection but also offers robust immunity to environmental factors that can cause false touches, such as water droplets or dirt.

One of the standout features of the MPR084EJ is its ultra-low power consumption, which makes it particularly well-suited for battery-powered applications. Its power management capabilities ensure that devices using the MPR084EJ can achieve extended battery life, a critical consideration for portable electronics.

The MPR084EJ is also designed with ease of integration in mind. It communicates via an I2C interface, allowing for straightforward connection to most microcontrollers. This ensures that developers can easily incorporate the MPR084EJ into their designs without the need for complex wiring or additional components. The sensor's compact form factor further contributes to its versatility, making it a suitable choice for space-constrained applications.

NXP provides comprehensive support for the MPR084EJ, including technical documentation, application notes, and development tools. This support assists designers in rapidly implementing the touch sensor controller into their projects and reducing time-to-market.

Whether you're developing consumer electronics, home appliances, or industrial control panels, the MPR084EJ offers a reliable and efficient solution for integrating capacitive touch functionality into your product. With its advanced features and robust performance, the MPR084EJ stands out as a top-tier component for touch-sensitive applications.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Atmel
Lowest to $2.2834

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess