EN
  • EN
  • DE

MPL015A1T1

Part No MPL015A1T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA / Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type SPI
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL01
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345858-MPL015A1T1
Ultra Librarian 3D Model Ultra Librarian MPL015A1T1 CAD Model

Description

NXP MPL015A1T1 Pressure Sensor

The NXP MPL015A1T1 is a state-of-the-art pressure sensor that offers a digital interface for reading barometric pressure and temperature. This sophisticated sensor is designed to be highly accurate and reliable, making it an ideal choice for a wide range of applications, including weather stations, GPS devices, smartphones, personal health and fitness gadgets, and various industrial and consumer applications.

Key Features

  • High Precision: The MPL015A1T1 sensor provides high-precision altitude and temperature data with a very low noise level, ensuring accurate readings.
  • Wide Pressure Range: It operates over a wide range of pressures, making it versatile for different environments and applications.
  • Integrated ADC: The sensor includes an analog-to-digital converter (ADC) for digital output, simplifying integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for battery-operated devices, the MPL015A1T1 is optimized for low power consumption to extend device battery life.
  • Temperature Compensated: The onboard temperature compensation ensures accurate pressure readings over a broad temperature range.
  • I2C Interface: The MPL015A1T1 features an I2C interface, facilitating easy communication with most microcontrollers.

Specifications

Parameter Value
Pressure Range 50 to 115 kPa
Supply Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Interface I2C
Package 8-pin LGA

The MPL015A1T1 from NXP is a compact and versatile sensor that delivers reliable performance for applications demanding high accuracy in pressure and temperature measurements. Its small form factor and ease of integration make it an excellent choice for designers looking to enhance the functionality of their products without compromising on space or power efficiency.

You May Also Be Interested in

Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess