EN
  • EN
  • DE

MPF7100BVBA3ES

Part No MPF7100BVBA3ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC I.MX8DXP/DX / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345900-MPF7100BVBA3ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BVBA3ES CAD Model

Description

The NXP MPF7100BVBA3ES is a state-of-the-art microcontroller that is part of NXP's innovative portfolio designed to meet the needs of advanced embedded systems. This product stands out for its robust performance, energy efficiency, and versatile connectivity options, making it an ideal choice for a wide range of applications including industrial control, automotive, and Internet of Things (IoT) devices.

Key Features

  • High-Performance Core: At the heart of the MPF7100BVBA3ES is a powerful ARM Cortex-M7 core, which operates at high speeds, offering exceptional computing power for complex tasks and real-time processing requirements.
  • Advanced Memory Architecture: The device is equipped with a generous amount of memory, including both Flash and SRAM, to support intricate applications and data-intensive operations without compromising on performance.
  • Rich Peripherals: A comprehensive suite of peripherals is integrated into the microcontroller, providing a multitude of interface options such as multiple UARTs, SPI, I2C, and CAN for flexible connectivity with other components and systems.
  • Enhanced Security Features: With the growing concern for data security, the MPF7100BVBA3ES includes advanced security features designed to protect against unauthorized access and ensure data integrity in sensitive applications.
  • Low Power Consumption: Despite its powerful capabilities, this microcontroller is designed for efficiency, with low-power modes that extend battery life in portable and remote applications.

Applications

The versatile nature of the NXP MPF7100BVBA3ES makes it suitable for a broad spectrum of applications. It excels in scenarios that demand high-speed data processing, secure data handling, and reliable connectivity. Its robust architecture is particularly well-suited for:

  • Advanced Industrial Control Systems
  • Automotive Electronics
  • Smart Home and Building Automation
  • High-end Consumer Electronics
  • Complex IoT Devices

With its combination of performance, security, and connectivity, the NXP MPF7100BVBA3ES microcontroller is a compelling choice for designers and engineers looking to develop cutting-edge products that stand the test of time and meet the ever-increasing demands of technology.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess