EN
  • EN
  • DE

MPC8569VJANKGB

Part No MPC8569VJANKGB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 800MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2, DDR3, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (8), 1Gbps (4)
USB USB 2.0 (1)
Voltage - I/O 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 719573-MPC8569VJANKGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8569VJANKGB CAD Model

Description

The NXP MPC8569VJANKGB is a high-performance, power-efficient processor designed to meet the requirements of a wide range of applications. This integrated processor is part of the PowerQUICC III family, which is renowned for its exceptional processing capabilities, versatile communication interfaces, and robust architecture.

Key Features

  • Core: Built around the e500 core, the MPC8569VJANKGB operates at a speed of up to 1.333 GHz, delivering the computational power needed for demanding applications.
  • Memory: It supports DDR2 and DDR3 SDRAM memory, providing flexibility and high-speed access to memory resources.
  • Networking: With integrated dual Gigabit Ethernet controllers, this processor ensures high-speed networking capabilities, which are essential for today's connected systems.
  • Connectivity: The processor features a PCI Express interface, two Serial RapidIO interfaces, and dual I²C interfaces to connect a wide array of peripherals and components.
  • Security: The MPC8569VJANKGB includes a security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, to ensure data integrity and secure communications.

Applications

Designed for versatility, the NXP MPC8569VJANKGB is ideal for a multitude of applications, including network routers, switches, access devices, printing and imaging equipment, and industrial control systems. Its advanced features and high-speed interfaces make it particularly well-suited for applications that require significant data processing and secure, fast data transfer.

Environmental and Quality Standards

The processor is manufactured to comply with the latest environmental standards, ensuring both sustainability and reliability. It is RoHS compliant, which means it is free from hazardous substances. Additionally, the MPC8569VJANKGB meets or exceeds industry quality standards, ensuring a reliable solution for critical applications.

Conclusion

In summary, the NXP MPC8569VJANKGB is a powerful and efficient processor that offers a rich feature set for a wide range of applications. Its high-speed processing capabilities, advanced security features, and multiple connectivity options make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess