EN
  • EN
  • DE

MPC8536AVTAVLA

Part No MPC8536AVTAVLA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.5GHZ 783FCBGA  /  PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TA)
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, MMC/SD, PCI, SPI
Base Product Number MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935310457557
Standard Package 36
Win Source Part Number 1228594-MPC8536AVTAVLA
Ultra Librarian 3D Model Ultra Librarian MPC8536AVTAVLA CAD Model

Description

NXP MPC8536AVTAVLA PowerQUICC III Processor

The NXP MPC8536AVTAVLA is a high-performance, power-efficient processor designed to meet the rigorous demands of networking, telecommunications, and industrial applications. Built on Power Architecture technology, this processor is part of the PowerQUICC III family, which is renowned for its integrated communications processing capabilities.

This processor features a single-core e500 system-on-chip (SoC) that operates at a frequency of up to 1.5 GHz, providing robust computational power for complex tasks. The e500 core is based on a 32-bit Power Architecture with a double-precision floating-point unit, enhancing its ability to handle high-precision calculations and data-intensive operations.

The MPC8536AVTAVLA comes with an integrated security engine that supports a variety of algorithms, including AES, DES, 3DES, SHA-1, SHA-2, and RSA, to ensure secure data transmission and storage. This makes it an ideal choice for applications that require high levels of data security, such as VPN routers, firewalls, and other network security appliances.

In terms of connectivity, this processor offers a rich set of interfaces. It includes dual Gigabit Ethernet controllers for high-speed networking, PCI Express interfaces for connecting high-performance peripherals, and USB 2.0 for universal connectivity. Additionally, it provides Serial RapidIO support, which is essential for high-speed interconnects in embedded systems.

The MPC8536AVTAVLA is designed with power efficiency in mind, featuring advanced power management techniques to reduce power consumption during idle or low-activity periods. This makes it suitable for environmentally conscious applications that require energy-saving operations without compromising performance.

Overall, the NXP MPC8536AVTAVLA is a versatile and reliable processor that delivers the processing power, connectivity options, and security features necessary for today's high-end embedded systems. Its robust architecture and comprehensive feature set make it an excellent choice for designers and engineers looking to develop advanced networking equipment, industrial control systems, and secure communication devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess