EN
  • EN
  • DE

STM32L431RBT6TR

Part No STM32L431RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Number of I/O 52
Family Name STM32L431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L431RBT6TR-ND, 497-18832-6, 497-18832-1, 497-18832-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844007-STM32L431RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L431RBT6TR CAD Model

Description

STM32L431RBT6TR Microcontroller

The STM32L431RBT6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32L4 series, which are known for their exceptional power efficiency and performance. The STM32L431RBT6TR is designed to cater to a wide range of applications, including industrial controls, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 80 MHz.
  • Memory: Comes with 128 Kbytes of Flash memory and 64 Kbytes of SRAM, providing ample space for complex applications and data handling.
  • Energy Efficiency: The MCU features multiple power-saving modes, including a low-power run mode, sleep, and standby modes, making it ideal for battery-operated devices.
  • Analog Features: Equipped with a 12-bit ADC, DAC, and ultra-low-power comparators, allowing for precise analog signal management.
  • Rich Connectivity: Offers a comprehensive set of peripherals, including I2C, SPI, USART, and USB interfaces, providing versatile connection options for peripheral devices.
  • Packages: Available in a 64-pin LQFP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, suitable for harsh environments.

Advanced Integration

The STM32L431RBT6TR is designed with advanced integration in mind. It incorporates ST's ART Accelerator™, alongside a memory protection unit (MPU), which enhances application security. The device also supports multiple clock sources, which provides flexibility in power management and system accuracy.

Development Support

STMicroelectronics provides extensive support for the STM32L431RBT6TR MCU with a wide range of software tools, including the STM32Cube ecosystem. This comprehensive suite of tools includes libraries, drivers, and examples that accelerate the development process. Additionally, the MCU is supported by various integrated development environments (IDEs) and real-time operating systems (RTOS), making it easier for developers to bring their products to market quickly.

Overall, the STM32L431RBT6TR is a robust and versatile microcontroller that offers a balance of performance, power efficiency, and advanced features, making it an excellent choice for developers looking to create sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5427 $53.1405
35+ $2.9069 $101.7415
54+ $2.8160 $152.0640
74+ $2.7252 $201.6648
95+ $2.6343 $250.2585
128+ $2.3618 $302.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess