EN
  • EN
  • DE

MPC8306SVMAFDCA

Part No MPC8306SVMAFDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 369BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Bulk
Product Status Active
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Standard Package 12 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 885721-MPC8306SVMAFDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306SVMAFDCA CAD Model

Description

The NXP MPC8306SVMAFDCA is a high-performance, power-efficient processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the requirements of embedded networking and communications applications, offering a perfect blend of integrated features and processing capabilities.

Key Features

  • Core: Built on the e300c3 core, this processor operates at speeds up to 266MHz, providing a robust platform for data-intensive tasks.
  • Memory: It supports a variety of memory types including DDR2 SDRAM, allowing for flexible and scalable memory solutions.
  • Connectivity: The MPC8306SVMAFDCA comes with dual Ethernet controllers, PCI Express, and USB 2.0 interfaces, ensuring high-speed connectivity for a range of applications.
  • Integrated Security: With an integrated security engine, it provides encryption and secure data transactions, which is crucial for network communication.
  • Power Efficiency: The processor is designed with power-saving features that make it suitable for applications where power efficiency is paramount.

Applications

The versatility of the MPC8306SVMAFDCA makes it an ideal choice for a multitude of applications, including but not limited to, residential gateways, wireless access points, industrial control systems, and VoIP equipment. Its integrated peripherals and high-speed interfaces enable it to handle multiple tasks simultaneously, making it a reliable component in complex systems.

Technical Specifications

Attribute Details CPU Core e300c3 (Power Architecture) Frequency Up to 266MHz Memory Support DDR2 SDRAM Networking Interfaces Dual Ethernet Controllers Peripheral Interfaces PCI Express, USB 2.0 Security Features Integrated Security Engine Power Consumption Low Power Design

In conclusion, the NXP MPC8306SVMAFDCA processor is a sophisticated and efficient solution for a wide range of embedded applications, providing developers with a secure, high-performance, and power-conscious platform.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess