EN
  • EN
  • DE

MPC8306SVMADDCA

Part No MPC8306SVMADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 369BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 266MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 369-LFBGA
Case / Package 369-PBGA (19x19)
Family Name MPC8306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885720-MPC8306SVMADDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306SVMADDCA CAD Model

Description

NXP MPC8306SVMADDCA PowerQUICC II Pro Processor

The NXP MPC8306SVMADDCA is a high-performance, power-efficient processor that belongs to the PowerQUICC II Pro series. Designed to meet the demands of networking and embedded systems, this processor is built on Power Architecture technology and offers an optimal balance of processing power, integrated features, and connectivity.

Key Features

  • Core: The processor features a 32-bit e300 core, which operates at speeds up to 266 MHz, delivering the processing power required for complex tasks in embedded applications.
  • Memory Support: It includes an integrated DDR2/DDR3 memory controller, providing flexible options for system memory and ensuring compatibility with a wide range of memory standards.
  • Connectivity: The MPC8306SVMADDCA comes with a host of connectivity options, including dual Ethernet controllers for networking, USB 2.0 for peripheral connectivity, and a PCI Express interface for high-speed data transfers.
  • Security: With an integrated security engine, the processor supports encryption and decryption functions, ensuring secure data transmission and protection against unauthorized access.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8306SVMADDCA is suitable for applications where low power consumption is critical, without compromising on performance.

Applications

The NXP MPC8306SVMADDCA is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Wireless infrastructure and base station management
  • Printers and imaging devices
  • Medical equipment and healthcare devices

Product Specifications

The processor is packaged in a 369-pin MAPBGA form factor, ensuring a compact footprint for space-constrained applications. Its operating temperature range of -40°C to 105°C allows for deployment in harsh environments, making it a versatile choice for industrial and outdoor applications.

In summary, the NXP MPC8306SVMADDCA is a robust processor that combines performance, integrated features, and connectivity to provide a comprehensive solution for a wide range of embedded applications.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1185 $78.3555
6+ $21.4306 $128.5836
9+ $20.7608 $186.8472
12+ $20.0911 $241.0932
15+ $19.4215 $291.3225
20+ $17.4123 $348.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess