EN
  • EN
  • DE

MPC8247CZQMIBA

Part No MPC8247CZQMIBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 516BGA / MPU MPC82xx RISC 32bit 0.13um 266MHz 3.3V 516-Pin TEBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789236-MPC8247CZQMIBA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8247
Introduction Date September 03, 2004
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8247CZQMIBA CAD Model

Description

NXP MPC8247CZQMIBA Product Overview

The NXP MPC8247CZQMIBA is a high-performance, integrated PowerPC processor that offers an optimized solution for embedded applications. This processor is part of the MPC82xx family, which is known for its robust architecture, designed to cater to the demanding needs of networking, automotive, industrial control, and telecommunications sectors.

Key Features:

  • Core: The MPC8247CZQMIBA is built around the PowerPC 603e core, which provides a balanced performance-to-power ratio, making it suitable for applications where efficiency is paramount.
  • Clock Speed: It operates at a high clock speed, enabling fast processing capabilities that are essential for real-time computing tasks.
  • Integrated Memory Controller: The processor includes an integrated memory controller supporting SDRAM, which helps in reducing system complexity and improving overall performance by minimizing memory latency.
  • Connectivity: It boasts a multitude of connectivity options including a PCI interface, dual I2C interfaces, and multiple serial ports, facilitating easy integration into various system configurations.
  • On-Chip Peripherals: The device comes with an array of on-chip peripherals, including DMA channels, timers, and interrupt controllers, which help to offload common tasks from the CPU, allowing for more efficient system operation.

Applications:

The versatile nature of the NXP MPC8247CZQMIBA makes it an ideal choice for a wide range of applications. It's particularly well-suited for:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems requiring precise timing and control
  • Automotive applications, including diagnostics and infotainment systems
  • Telecommunications infrastructure like base stations and network controllers

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the MPC8247CZQMIBA is no exception. Customers can expect robust performance and longevity, backed by NXP's comprehensive technical support. The component's longevity program ensures that it will be available for extended periods, making it a reliable choice for systems requiring long life cycles.

In summary, the NXP MPC8247CZQMIBA is a powerful and versatile processor that brings together performance, connectivity, and integrated features to meet the needs of complex and demanding embedded applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1868 $108.3736
3+ $44.4610 $133.3830
5+ $43.0717 $215.3585
6+ $41.6823 $250.0938
8+ $40.2929 $322.3432
10+ $36.1246 $361.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess