EN
  • EN
  • DE

MPC7410HX450NE

Part No MPC7410HX450NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description NT HITCE RV1.4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 450MHz 360-CBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 450MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-CBGA (25x25)
Family Name MPC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927859-MPC7410HX450NE
Ultra Librarian 3D Model Ultra Librarian MPC7410HX450NE CAD Model

Description

The NXP MPC7410HX450NE is a high-performance microprocessor designed to deliver exceptional computational power and efficiency for a wide range of applications. This processor is part of the PowerPC family and is ideal for embedded systems, networking equipment, and advanced computing systems that require robust processing capabilities.

Key Features

  • Clock Speed: The MPC7410HX450NE operates at a frequency of 450 MHz, providing a balanced mix of performance and power consumption for demanding tasks.
  • Architecture: Built on the PowerPC RISC architecture, it offers a streamlined instruction set that enables fast execution of complex instructions and efficient use of resources.
  • Cache Memory: It comes equipped with integrated high-speed cache memory, including a 32 KB instruction cache and a 32 KB data cache, along with a large 2 MB backside L2 cache, enhancing overall system performance.
  • Power Management: The processor features advanced power management capabilities, which allow it to maintain optimal performance while minimizing energy consumption.
  • Thermal Design: With a sophisticated thermal design, the MPC7410HX450NE can operate reliably in a variety of temperature ranges, ensuring consistent performance even in challenging conditions.

Applications

The versatility of the NXP MPC7410HX450NE makes it suitable for a host of applications, including:

  • High-end embedded computing
  • Networking and telecommunications equipment
  • Industrial control systems
  • Scientific and medical instrumentation
  • Aerospace and defense systems

Technical Specifications

Parameter Value
Clock Speed 450 MHz
Architecture PowerPC RISC
Instruction Cache 32 KB
Data Cache 32 KB
L2 Cache 2 MB
Power Management Advanced features
Operating Temperature Specified per product data sheet

Overall, the NXP MPC7410HX450NE is a powerful and reliable microprocessor that offers a blend of high-speed performance, energy efficiency, and advanced features for sophisticated computing needs.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess