EN
  • EN
  • DE

AT49BV002A-70TI

Part No AT49BV002A-70TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 70 ns 32-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT49BV002
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 156
Win Source Part Number 1046549-AT49BV002A-70TI
Ultra Librarian 3D Model Ultra Librarian AT49BV002A-70TI CAD Model

Description

The AT49BV002A-70TI is a high-performance 2-megabit Flash memory component produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to offer a flexible and reliable storage solution for a wide array of applications, including telecommunications, automotive systems, and consumer electronics.

This Flash memory chip operates at a standard voltage range, providing a cost-effective solution for systems that require non-volatile memory. With an access time of 70 nanoseconds, the AT49BV002A-70TI ensures swift data retrieval, making it an excellent choice for performance-critical applications.

Key Features

  • Memory Size: 2 Megabits (256K x 8)
  • Package / Case: TSOP-32
  • Access Time: 70ns
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.7V to 3.6V
  • Endurance: Up to 10,000 write/erase cycles
  • Data Retention: Minimum of 20 years

The device features a sector erase architecture that allows the memory to be divided into several blocks, providing flexibility for code and data management. This architecture enables the system to erase and reprogram blocks without affecting the integrity of the data stored in other blocks. The AT49BV002A-70TI is also equipped with hardware data protection features to prevent accidental data corruption.

With its extended operating temperature range, the AT49BV002A-70TI is robust and reliable, suitable for systems exposed to extreme environmental conditions. The TSOP-32 packaging ensures a compact footprint on the PCB, making it ideal for space-constrained applications.

In conclusion, the AT49BV002A-70TI from Microchip Technology is a versatile and durable Flash memory chip that delivers high-speed, low-power storage capabilities for a broad spectrum of electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess