EN
  • EN
  • DE

MPC603RZT200LC

Part No MPC603RZT200LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC6XX 200MHZ 255BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 200MHz 255-PBGA (23x23)
Manufacturer NXP
Series MPC6xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 200MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 255-BBGA
Case / Package 255-PBGA (23x23)
Family Name MPC60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885710-MPC603RZT200LC
Ultra Librarian 3D Model Ultra Librarian MPC603RZT200LC CAD Model

Description

NXP MPC603RZT200LC Microprocessor

The NXP MPC603RZT200LC is a highly integrated microprocessor that exemplifies the innovation and performance of NXP's PowerPC™ series. Designed for a broad range of computing applications, this processor is built to deliver exceptional power efficiency, reliability, and processing capability.

Key Features

  • Clock Speed: The MPC603RZT200LC operates at a clock speed of 200 MHz, providing a balanced performance for embedded applications that require high-speed processing.
  • Architecture: Based on the PowerPC 603e core, this processor implements a 32-bit architecture that offers a robust instruction set and a high level of code density.
  • Cache Memory: It comes equipped with integrated L1 cache, consisting of 16 KB data and 16 KB instruction caches, which significantly enhance the overall system performance by reducing access times to frequently used data.
  • Power Efficiency: The MPC603RZT200LC is designed with power conservation in mind, featuring multiple power-saving modes, including doze, nap, and sleep modes, making it ideal for portable and power-sensitive applications.
  • System Bus: It supports a 64-bit system bus capable of running at speeds up to 50 MHz, facilitating rapid data transfer between the processor and other system components.
  • Performance Optimization: The processor includes dynamic branch prediction and a superscalar execution core, which allows for multiple instructions to be executed simultaneously, thereby improving the throughput and efficiency of the CPU.

Applications

The versatility of the MPC603RZT200LC makes it suitable for a wide array of applications, including but not limited to:

  • Networking equipment
  • Embedded control systems
  • Wireless communication infrastructure
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

NXP is known for its commitment to quality, and the MPC603RZT200LC is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry's highest standards for performance and reliability. The processor's robust design ensures it can operate in a variety of environmental conditions, making it a reliable choice for mission-critical applications.

You May Also Be Interested in

IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess