EN
  • EN
  • DE

MPC5746R-176DS

Part No MPC5746R-176DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5746R EVAL BRD / MPC5746R - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5746R
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5746
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345851-MPC5746R-176DS
Ultra Librarian 3D Model Ultra Librarian MPC5746R-176DS CAD Model

Description

The NXP MPC5746R-176DS microcontroller is a state-of-the-art integrated circuit designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This microcontroller is part of the Power Architecture family and is well-suited for advanced driver-assistance systems (ADAS), powertrain, engine management, and safety-critical applications.

Key Features

  • Core: The MPC5746R features a multi-core architecture with up to three e200z4d cores, each capable of operating at speeds of up to 200 MHz, providing robust processing capabilities for complex applications.
  • Memory: Equipped with a generous memory range, it includes up to 6MB of on-chip flash memory and 384 KB of RAM, facilitating efficient data storage and quick access for real-time operations.
  • Security: With an integrated Hardware Security Module (HSM), the MPC5746R ensures secure communication and data protection, enabling secure boot, encryption, and decryption processes.
  • Connectivity: This microcontroller offers a variety of communication interfaces including FlexRay, multiple CAN modules, LIN, and Ethernet for versatile connectivity options in complex automotive networks.
  • Analog Interfaces: It also includes multiple ADC modules with high resolution, enabling precise measurement of analog signals critical for sensor data acquisition and control systems.
  • Package: The MPC5746R-176DS comes in a 176-pin MAPBGA package, which is designed for optimal space-saving on printed circuit boards and efficient thermal management.

Applications

NXP's MPC5746R microcontroller is engineered to meet the rigorous demands of modern automotive applications, including engine control units, transmission control modules, electric power steering, braking systems, and advanced sensor modules. Its robust design also makes it an ideal choice for industrial automation systems that require high-speed processing and secure data handling.

Support and Ecosystem

NXP provides extensive support for the MPC5746R-176DS through a comprehensive suite of development tools, software libraries, and real-time operating systems (RTOS) from leading vendors. This ecosystem simplifies the development process and enables designers to bring their products to market faster while ensuring compliance with industry standards.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess