EN
  • EN
  • DE

PI3C3245ALE

Part No PI3C3245ALE
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833757-PI3C3245ALE
Ultra Librarian 3D Model Ultra Librarian PI3C3245ALE CAD Model

Description

The PI3C3245ALE is a 3.3V, 8-Bit, 2:1 Multiplexer/Demultiplexer bus switch from Pericom Semiconductor. This device features low on-resistance, allowing for minimal signal degradation and high-speed operation. It's designed to isolate signals when disabled, preventing signal contention and minimizing power consumption. It's commonly used in applications requiring high-bandwidth signal routing, such as in computer systems and networking equipment.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Multiplexing/Demultiplexing High-Speed Signals
  • Computer Systems
  • Networking Equipment
  • Servers

Features

  • Low On-Resistance: Ensures minimal signal attenuation.
  • 3.3V Operating Voltage: Suitable for low-power applications.
  • 8-Bit Configuration: Allows for simultaneous switching of eight data lines.
  • 2:1 Multiplexer/Demultiplexer: Provides flexibility in signal routing.
  • Isolation when Disabled: Prevents signal contention and reduces power consumption.
  • Fast Switching Speed: Supports high-speed data transfer.
  • Available in various packages: Offers flexibility in board design.

Benefits

  • Improved Signal Integrity: Low on-resistance minimizes signal degradation.
  • Reduced Power Consumption: Isolation feature minimizes power dissipation when the switch is disabled.
  • Increased System Performance: Fast switching speed enables high-speed data transfer.
  • Flexibility in Signal Routing: Multiplexer/Demultiplexer functionality allows for versatile signal management.
  • Simplified Board Design: Available in various packages to accommodate different design constraints.

Additional Details

The PI3C3245ALE is typically used in applications where high-speed signal routing and minimal signal degradation are critical. Its low on-resistance ensures that the signal passes through the switch with minimal attenuation. The device operates from a 3.3V supply, making it suitable for battery-powered and low-power applications. The 8-bit configuration allows for the simultaneous switching of eight data lines, making it efficient for parallel data transfer. The isolation feature ensures that signals are not inadvertently passed through the switch when it is disabled, preventing signal contention and reducing power consumption. The fast switching speed supports high-speed data transfer, making it suitable for demanding applications. Package options include TSSOP and QSOP.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess