EN
  • EN
  • DE

MPC534CZP40

Part No MPC534CZP40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 388PBGA / PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC5xx
Package Tray
Product Status Obsolete
Core Processor PowerPC
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 2.7V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number MPC534
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345852-MPC534CZP40
Ultra Librarian 3D Model Ultra Librarian MPC534CZP40 CAD Model

Description

The NXP MPC534CZP40 is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial control applications. This microcontroller is part of the MPC500 family, which is renowned for its integrated features, exceptional reliability, and robust design.

Key Features

  • Core: The MPC534CZP40 is built around a Power Architecture core, which is optimized for embedded systems that require high-speed processing and low power consumption. The core operates at a frequency of 40 MHz, providing a balanced performance for complex computations and real-time processing.
  • Memory: It comes equipped with ample memory resources, including 256 KB of flash memory for program storage and 16 KB of RAM for data processing. This ensures smooth operation even in applications with extensive code or data handling requirements.
  • Input/Output: With a comprehensive set of peripherals, the MPC534CZP40 offers multiple communication interfaces such as CAN, SPI, and I2C, making it highly versatile for various communication protocols. Additionally, it has numerous digital and analog I/O ports for interfacing with sensors, actuators, and other external devices.
  • Temperature Range: Designed to withstand extreme conditions, it operates within a temperature range of -40°C to 125°C, which is ideal for harsh environments often encountered in automotive and industrial settings.
  • Packaging: The microcontroller is housed in a 272-pin BGA package, which allows for efficient space utilization on printed circuit boards and provides excellent thermal performance.

Applications

The MPC534CZP40 is well-suited for a variety of applications where reliability and performance are critical. These include engine control units, transmission control modules, body control modules, industrial control systems, and robotics. Its robust feature set also makes it an excellent choice for safety-critical systems where failure is not an option.

Support and Resources

NXP provides extensive support for the MPC534CZP40, including development tools, software libraries, and documentation to assist developers in bringing their products to market quickly and efficiently. With its advanced features and support infrastructure, the MPC534CZP40 is a microcontroller that delivers both performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess